Marathon Special Products Terminal Block, Barrier, 2 Position, 12-10Awg; No. Of Rows Marathon Special Products 603-GP-2

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.46mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.46mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 12-10Awg; No. Of Rows Marathon Special Products - 65F1227 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 12-10Awg; No. Of Rows Marathon Special Products
65F1227
Terminal Block, Barrier, 2 Position, 12-10Awg; No. Of Rows Marathon Special Products 65F1227
TERMINAL BLOCK, BARRIER, 2 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.46mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 12-10AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Pitch Spacing:17.46mm; Rated Current:50A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48464404 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48464404
Terminal Blk/Strip Wiring Dev 48464404
TERMINAL BLOCK, BARRIER, 2POS, 12-10AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:603GP; CONNECTOR MOUNTING:PANEL; PITCH SPACING:17.46MM; NO. OF. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, 2POS, 12-10AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:603GP; CONNECTOR MOUNTING:PANEL; PITCH SPACING:17.46MM; NO. OF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 65F1227 48464404
Product Name Terminal Block, Barrier, 2 Position, 12-10Awg; No. Of Rows Marathon Special Products Terminal Blk/Strip Wiring Dev
North American 12 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Fuse terminal block - 2002-1814/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details