BlockMaster Electronics, Inc. Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics JB6-P107-01-0

Description
TERMINAL BLOCK, BARRIER, 1 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:JB Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 1 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:JB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics
12P6750
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics 12P6750
TERMINAL BLOCK, BARRIER, 1 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:1Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:JB Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 1 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:1Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:300V; Product Range:JB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6750
Product Name Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-74-XXP-C - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
View Details
Sensor supply terminal block - 2000-5372/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers