Marathon Special ProductsTerminal Strip602GP220205
Description
"
ONE PIECE, DOUBLE ROW TYPE
3.79 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
14 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
5 CIRCUIT(S)
KULKA. BRAND
602 GP MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
3.79 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
14 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
5 CIRCUIT(S)
KULKA. BRAND
602 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
3.79 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
14 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
5 CIRCUIT(S)
KULKA. BRAND
602 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
3.79 INCH L X 1.32 INCH W X 0.64 INCH H SIZE
14 TO 12 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
STRADDLE PLATE WITH #8-32 UNC STUD TERMINAL TYPE
5 CIRCUIT(S)
KULKA. BRAND
602 GP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
602GP220205
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated