Marathon Special Products Terminal Block, Barrier, 6 Position, 14-12Awg; No. Of Rows Marathon Special Products 602GP 06

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 14-12Awg; No. Of Rows Marathon Special Products - 03C0805 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 14-12Awg; No. Of Rows Marathon Special Products
03C0805
Terminal Block, Barrier, 6 Position, 14-12Awg; No. Of Rows Marathon Special Products 03C0805
TERMINAL BLOCK, BARRIER, 6 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 03C0805
Product Name Terminal Block, Barrier, 6 Position, 14-12Awg; No. Of Rows Marathon Special Products
North American 14 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7792-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2205.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details