Keystone Electronics Corp. Miniature Turret Term Board 15279

Description
Part Number: 15279 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1575 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15279 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1575 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a miniature turret terminal board designed for easy separation into five sections with mounting holes in each. It is constructed from glass epoxy (GEE), meeting MIL-I-24768/27, Type G-10, with a maximum operating temperature of 300°F (155°C). The board has a width of 1.125 inches (28.6 mm) and a length of 9.685 inches (246.0 mm), with 50 terminals arranged in a single row. Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The terminal type is designated as 1575 with a diameter of 0.144 inches (3.7 mm), and the center-to-center spacing is 1.937 inches (49.2 mm).

Datasheet Summary
Powered by GS/AI

The part is a miniature turret terminal board designed for easy separation into five sections with mounting holes in each. It is constructed from glass epoxy (GEE), meeting MIL-I-24768/27, Type G-10, with a maximum operating temperature of 300°F (155°C). The board has a width of 1.125 inches (28.6 mm) and a length of 9.685 inches (246.0 mm), with 50 terminals arranged in a single row. Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The terminal type is designated as 1575 with a diameter of 0.144 inches (3.7 mm), and the center-to-center spacing is 1.937 inches (49.2 mm).

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15279 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15279
Miniature Turret Term Board 15279
Part Number: 15279 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1575 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15279

  • # of Terminals: 50
  • Length: 9.685
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1575
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15279
Product Name Miniature Turret Term Board
Termination Options Turret - 1575
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 10
Body Material Phenolic, XP
View Details
Quick Fit Terminal Strip - 4057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 4
View Details
Terminals - Screw Connectors - 36-7691-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details