TERMINAL BLOCK, BARRIER, 8 POSITION, 14-12AWG; No. of Rows:2 Row; No. of Positions:8Positions
TERMINAL BLOCK, BARRIER, 8POS, 14-12AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:602GP; CONNECTOR MOUNTING:PANEL; PITCH SPACING:14.29MM; NO. OF. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 65F1210 | 68171807 |
| Product Name | Terminal Block, Barrier, 8 Position, 14-12Awg; No. Of Rows Marathon Special Products | Terminal Blk/Strip Wiring Dev |
| North American | 14 to 12 AWG |