Marathon Special Products Terminal Strip 601JJ09

Description
" ONE PIECE, DOUBLE ROW TYPE 4.69 INCH L X 1.13 INCH W X 0.5 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND 601 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.69 INCH L X 1.13 INCH W X 0.5 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND 601 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 601JJ09 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
601JJ09
Terminal Strip 601JJ09
" ONE PIECE, DOUBLE ROW TYPE 4.69 INCH L X 1.13 INCH W X 0.5 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND 601 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.69 INCH L X 1.13 INCH W X 0.5 INCH H SIZE
  • 22 TO 12, 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE (22 TO 12 AWG), 30 AMPERE (16 TO 10 AWG) CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • KULKA[R] BRAND
  • 601 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 601JJ09
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CTMXX0PT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers