Marathon Special Products Terminal Strip 600JJY06PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600JJY06PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600JJY06PSB
Terminal Strip 600JJY06PSB
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 600 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.91 INCH L X 0.87 INCH W X 0.722 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA. BRAND
  • 600 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600JJY06PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15534 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 26
Body Material Glass Epoxy
View Details
Pluggable Terminal Blocks - CIMXX0P6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers