The Terminal Block, Barrier, 7Pos, 14Awg from Marathon Special Products is designed for use in various electrical applications. It features a double row configuration with seven positions and is compatible with wire sizes ranging from 22 AWG to 14 AWG. The terminal block is rated for a maximum current of 15 Amps and a voltage of 300 Volts AC/DC. It is constructed with a phenolic base that can withstand temperatures up to 150°C and is UL recognized and CSA certified, ensuring compliance with safety standards. The open back design requires an insulator strip for proper voltage rating. This product is RoHS compliant, making it suitable for environmentally conscious projects.
"
"
TERMINAL BLOCK, BARRIER, 7POS, 14AWG; No. of Rows:2 Row; No. of Positions:7Positions
| Marathon Special Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 600GP07PSB | 33M5530 |
| Product Name | Terminal Strip | Terminal Block, Barrier, 7Pos, 14Awg; No. Of Rows Marathon Special Products |
| Mounting Options | Terminal Strip | |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark | |
| Operating Temperature | 150 C (302 F) |