Marathon Special Products Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products 600A-GP-8

Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP SeriesRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products - 87F5241 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products
87F5241
Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products 87F5241
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP SeriesRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87F5241
Product Name Terminal Block, Barrier, 8 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2001-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details