Marathon Special Products Terminal Block, Barrier, 2 Position, 22-16Awg; No. Of Rows Marathon Special Products 599-GP-2

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-16AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-16AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 22-16Awg; No. Of Rows Marathon Special Products - 65F1140 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 22-16Awg; No. Of Rows Marathon Special Products
65F1140
Terminal Block, Barrier, 2 Position, 22-16Awg; No. Of Rows Marathon Special Products 65F1140
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-16AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 22-16AWG; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1140
Product Name Terminal Block, Barrier, 2 Position, 22-16Awg; No. Of Rows Marathon Special Products
North American 22 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.212 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details