BlockMaster Electronics, Inc. Single Row and Tri-Barrier Blocks HD-338-XXP

Description
BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security.
Request a Quote Datasheet
Description
BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Row and Tri-Barrier Blocks - HD-338-XXP - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
Single Row and Tri-Barrier Blocks
HD-338-XXP
Single Row and Tri-Barrier Blocks HD-338-XXP
BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security.

BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number HD-338-XXP
Product Name Single Row and Tri-Barrier Blocks
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
Terminal Block Type Power Distribution Blocks; Closed Barrier Terminal Blocks
# of Contacts 2 to 32
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
PCB Terminal Blocks with Wire Guard - DGWG126R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
High and Medium-Power Terminal Blocks - HP-ATA-90-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Cage
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details