Marathon Special Products Terminal Strip 41TB16F

Description
" ONE PIECE, SINGLE ROW TYPE 7.828 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 7.828 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 41TB16F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
41TB16F
Terminal Strip 41TB16F
" ONE PIECE, SINGLE ROW TYPE 7.828 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 7.828 INCH L X 1.13 INCH W X 1.21 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 10 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 16 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/5
  • 41TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 41TB16F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468348 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details