BlockMaster Electronics, Inc. Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics OTB-358N-04PC

Description
TERMINAL BLOCK, BARRIER, 4POS, 3AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4POS, 3AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics
15R7602
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics 15R7602
TERMINAL BLOCK, BARRIER, 4POS, 3AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 3AWG; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15R7602
Product Name Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-332-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details