Genteq Capacitor Pp Film 15Uf, 400V, 5%, Axial; Dielectric Type Genteq 41L4150

Description
CAPACITOR PP FILM 15UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:15µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes
Description
CAPACITOR PP FILM 15UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:15µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film 15Uf, 400V, 5%, Axial; Dielectric Type Genteq - 62J2668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 15Uf, 400V, 5%, Axial; Dielectric Type Genteq
62J2668
Capacitor Pp Film 15Uf, 400V, 5%, Axial; Dielectric Type Genteq 62J2668
CAPACITOR PP FILM 15UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:15µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PP FILM 15UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:15µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62J2668
Product Name Capacitor Pp Film 15Uf, 400V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details