Genteq Capacitor Polypropylene Pp Film 20Uf, 250V, 5%, Axial; Dielectric Type Genteq 41L2200

Description
CAPACITOR POLYPROPYLENE PP FILM 20UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:20µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 20UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:20µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 20Uf, 250V, 5%, Axial; Dielectric Type Genteq - 21J7114 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 20Uf, 250V, 5%, Axial; Dielectric Type Genteq
21J7114
Capacitor Polypropylene Pp Film 20Uf, 250V, 5%, Axial; Dielectric Type Genteq 21J7114
CAPACITOR POLYPROPYLENE PP FILM 20UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:20µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 20UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:20µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21J7114
Product Name Capacitor Polypropylene Pp Film 20Uf, 250V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers