Marathon Special Products Terminal Strip 411JJST04PSB

Description
" ONE PIECE, SINGLE ROW TYPE 1.5 INCH L X 0.41 INCH W X 0.31 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FULL SOLDER WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 1.5 INCH L X 0.41 INCH W X 0.31 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FULL SOLDER WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 411JJST04PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
411JJST04PSB
Terminal Strip 411JJST04PSB
" ONE PIECE, SINGLE ROW TYPE 1.5 INCH L X 0.41 INCH W X 0.31 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FULL SOLDER WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 1.5 INCH L X 0.41 INCH W X 0.31 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • FULL SOLDER WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • KULKA. BRAND
  • 411 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 411JJST04PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data