Marathon Special ProductsTerminal Strip411JJ192118PSB
Description
"
ONE PIECE, SINGLE ROW TYPE
5 INCH L X 0.41 INCH W X 0.435 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
PCB MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
PRINTED CIRCUIT PIN WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE
18 CIRCUIT(S)
KULKA. BRAND
411 JJ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
5 INCH L X 0.41 INCH W X 0.435 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
PCB MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
PRINTED CIRCUIT PIN WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE
18 CIRCUIT(S)
KULKA. BRAND
411 JJ MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
5 INCH L X 0.41 INCH W X 0.435 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
PCB MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
PRINTED CIRCUIT PIN WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE
18 CIRCUIT(S)
KULKA. BRAND
411 JJ MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
5 INCH L X 0.41 INCH W X 0.435 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
PCB MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
PRINTED CIRCUIT PIN WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE
18 CIRCUIT(S)
KULKA. BRAND
411 JJ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
411JJ192118PSB
Product Name
Terminal Strip
Mounting Options
PCB; Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark