Marathon Special Products Terminal Strip 410GPY05PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 1.75 INCH L X 0.63 INCH W X 0.632 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 1.75 INCH L X 0.63 INCH W X 0.632 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 410GPY05PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
410GPY05PSB
Terminal Strip 410GPY05PSB
" ONE PIECE, DOUBLE ROW TYPE 1.75 INCH L X 0.63 INCH W X 0.632 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 1.75 INCH L X 0.63 INCH W X 0.632 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 5 CIRCUIT(S)
  • KULKA. BRAND
  • 410 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 410GPY05PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CSFXX001 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers