Marathon Special Products Terminal Strip 410GP06PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 2 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 410GP06PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
410GP06PSB
Terminal Strip 410GP06PSB
" ONE PIECE, DOUBLE ROW TYPE 2 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2 INCH L X 0.63 INCH W X 0.32 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA. BRAND
  • 410 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 410GP06PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details
Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers