Marathon Special Products Terminal Strip 40TB21F

Description
" ONE PIECE, SINGLE ROW TYPE 8.562 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 8.562 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 40TB21F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
40TB21F
Terminal Strip 40TB21F
" ONE PIECE, SINGLE ROW TYPE 8.562 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 8.562 INCH L X 0.9 INCH W X 0.9 INCH H SIZE
  • 18 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 7.5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE
  • 21 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/4
  • 40TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 40TB21F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MTSXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details