Marathon Special Products Terminal Block, Barrier, 2 Position, 18Awg; No. Of Rows Marathon Special Products 40TB 02F

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 18AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.5mm; Rated Current:7.5A; Rated Voltage:300V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 18AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.5mm; Rated Current:7.5A; Rated Voltage:300V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 18Awg; No. Of Rows Marathon Special Products - 02C8914 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 18Awg; No. Of Rows Marathon Special Products
02C8914
Terminal Block, Barrier, 2 Position, 18Awg; No. Of Rows Marathon Special Products 02C8914
TERMINAL BLOCK, BARRIER, 2 POSITION, 18AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.5mm; Rated Current:7.5A; Rated Voltage:300V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 18AWG; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.5mm; Rated Current:7.5A; Rated Voltage:300V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02C8914
Product Name Terminal Block, Barrier, 2 Position, 18Awg; No. Of Rows Marathon Special Products
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details