Marathon Special Products Terminal Strip 406SPSE

Description
" ONE PIECE, DOUBLE ROW TYPE 5.25 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 5.25 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 406SPSE - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
406SPSE
Terminal Strip 406SPSE
" ONE PIECE, DOUBLE ROW TYPE 5.25 INCH L X 1.81 INCH W X 0.75 INCH H SIZE 22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 400 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 5.25 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
  • 22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 400 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 406SPSE
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details