The MTBXX007 is a 2- to 13-pole PCB terminal block with side-stackable configuration and 7.62 mm pitch, rated for 300 V and 12 A, accepting wire sections from 0.05 to 1.5 mm² (30-16 AWG). It features a nickel-plated copper alloy screw with 0.2 Nm recommended torque, a 2.4 mm PCB thickness requirement, and 5 mm wire stripping length. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide in green, with operating temperature range from -40°C to +110°C. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MTBXX007 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Stackable (optional feature) |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |