Marathon Special Products Terminal Strip 39TBLS10F

Description
" ONE PIECE, DOUBLE ROW TYPE 6.672 INCH L X 1.41 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLS MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.672 INCH L X 1.41 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 39TBLS10F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
39TBLS10F
Terminal Strip 39TBLS10F
" ONE PIECE, DOUBLE ROW TYPE 6.672 INCH L X 1.41 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 10 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLS MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.672 INCH L X 1.41 INCH W X 0.7 INCH H SIZE
  • 10 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 39TBLS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 39TBLS10F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Strip Insulator, 6 position - 4403 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details