Marathon Special Products Terminal Strip 39TBLD12F

Description
" ONE PIECE, DOUBLE ROW TYPE 7.797 INCH L X 1.88 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLD MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 7.797 INCH L X 1.88 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 39TBLD12F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
39TBLD12F
Terminal Strip 39TBLD12F
" ONE PIECE, DOUBLE ROW TYPE 7.797 INCH L X 1.88 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLD MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 7.797 INCH L X 1.88 INCH W X 0.7 INCH H SIZE
  • 10 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 39TBLD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 39TBLD12F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTSXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details