Marathon Special Products Terminal Strip 39TBLD02F

Description
" ONE PIECE, DOUBLE ROW TYPE 2.14 INCH L X 1.88 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLD MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.14 INCH L X 1.88 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 39TBLD02F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
39TBLD02F
Terminal Strip 39TBLD02F
" ONE PIECE, DOUBLE ROW TYPE 2.14 INCH L X 1.88 INCH W X 0.7 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 39TBLD MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.14 INCH L X 1.88 INCH W X 0.7 INCH H SIZE
  • 10 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 39TBLD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 39TBLD02F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437416-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
TERM BLCK Multi-Rail MTD 1P 30A BLU - 1492-HM1B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers