Marathon Special Products Terminal Strip 38TBLD09F

Description
" ONE PIECE, DOUBLE ROW TYPE 4.734 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.734 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 38TBLD09F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
38TBLD09F
Terminal Strip 38TBLD09F
" ONE PIECE, DOUBLE ROW TYPE 4.734 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.734 INCH L X 1.58 INCH W X 0.56 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 38TBLD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 38TBLD09F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6774 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details