BlockMaster Electronics, Inc. Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics OGM-300NE-06P-C

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:OGM Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:OGM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6774 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics
12P6774
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics 12P6774
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:OGM Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:OGM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6774
Product Name Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers