Marathon Special Products Terminal Strip 38TBLD06F

Description
" ONE PIECE, DOUBLE ROW TYPE 3.422 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.422 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 38TBLD06F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
38TBLD06F
Terminal Strip 38TBLD06F
" ONE PIECE, DOUBLE ROW TYPE 3.422 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.422 INCH L X 1.58 INCH W X 0.56 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 38TBLD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 38TBLD06F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Thru-Panel Power Blocks - OTB-351-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Double-deck terminal block - Ground terminal block - 2000-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers