Marathon Special Products Terminal Strip 38TBLD05F

Description
" ONE PIECE, DOUBLE ROW TYPE 2.984 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.984 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 38TBLD05F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
38TBLD05F
Terminal Strip 38TBLD05F
" ONE PIECE, DOUBLE ROW TYPE 2.984 INCH L X 1.58 INCH W X 0.56 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/7 38TBLD MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.984 INCH L X 1.58 INCH W X 0.56 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 5 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/7
  • 38TBLD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 38TBLD05F
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Contact elements - Contact element EF - (N) - EF10F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Double Turret Terminal Board - 15538 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Glass Epoxy
View Details