MSDXX004 is a 2- to 12-pole PCB terminal block with a 2.54 mm pitch, rated for 150 V and 10 A, accepting wire sizes from 0.05 to 1.5 mm² (30 to 16 AWG). It features a green PA polyamide housing, nickel-plated copper alloy clamps, and stainless steel screws tightened to 0.15 Nm. Contact resistance is less than 15 mΩ, insulation resistance exceeds 1 GΩ, and it operates from -40°C to +105°C. The PCB requires a 2.4 mm thickness with 1.1 mm hole diameter. It is certified to UL, VDE, IMQ, and CSA standards. The terminal block is not stackable.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MSDXX004 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |