The Connector, Barrier, Terminal Block, 8 Position, 14.1mm from Marathon Special Products is designed for use with copper wire only and features a double row configuration. It supports a maximum wire size of #14 AWG and is rated for 20 Amps and 600 Volts, with a dielectric withstand voltage of 3400 Volts RMS. The insulator base is made from MAI-60 material, rated for a maximum temperature of 155°C (311°F) and has a flammability rating of UL 94V-0. The terminal plates and screws are constructed from nickel-plated brass, ensuring durability and reliability. This product is RoHS and DFARS compliant, making it suitable for various applications. Recommended mounting hardware includes #6 fasteners, with a suggested torque of 15-20 in. lbs.
"
"
38TB SERIES, MILITARY CLASS TERMINAL BLOCK, 20 AMPS, 600 VOLTS, COPPER WIRE ONLY, DOUBLE ROW, 7/16" CENTERS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BARRIER, TERMINAL BLOCK, 8 POSITION, 14.1MM; No. of Rows:2 Row; No. of Positions:8Positions
| Marathon Special Products | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38TB08F | 48463175 | 01M5241 |
| Product Name | Terminal Strip | Terminal Blk/Strip Wiring Dev | Connector, Barrier, Terminal Block, 8 Position, 14.1Mm; No. Of Rows Marathon Special Products |
| Mounting Options | Terminal Strip | ||
| Termination Options | Screw Clamp | ||
| Operating Temperature | 150 C (302 F) | ||
| Body Material | MOLDED PLASTIC |