The CTMXX0P8 is a 2- to 25-pole pluggable terminal block header with a 3.5 mm pitch, rated for 300 V and 11 A, designed for wire sections from 0.05 to 1.5 mm² (30-14 AWG). It features a green PA polyamide housing, nickel and tin-plated copper alloy contacts, and complies with UL, CSA, IEC, and IMQ standards. The insertion force per pole is a maximum of 3 N, with a minimum withdrawal force of 1.5 N, and a recommended terminal tightening torque of 0.25 Nm. Operating temperatures range from -40°C to +105°C, with contact resistance below 15 mΩ and insulation resistance above 1 GΩ. It supports PCBs up to 2.4 mm thick and mates with CTF, CKF, and CBF series connectors.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CTMXX0P8 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Header |
| # of Contacts | 2 to 25 |