Marathon Special Products Terminal Strip 37TB14B

Description
ONE PIECE TYPE 5.62 INCH L X 0.87 INCH W X 0.48 INCH H SIZE GRAY COLOR 16 AWG WIRE SIZE 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING GPT-30F HOUSING MATERIAL #6-32 X 0.25 INCH SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) MARATHON[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 37TB-B MODEL
Datasheet
Description
ONE PIECE TYPE 5.62 INCH L X 0.87 INCH W X 0.48 INCH H SIZE GRAY COLOR 16 AWG WIRE SIZE 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING GPT-30F HOUSING MATERIAL #6-32 X 0.25 INCH SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) MARATHON[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 37TB-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 37TB14B - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
37TB14B
Terminal Strip 37TB14B
ONE PIECE TYPE 5.62 INCH L X 0.87 INCH W X 0.48 INCH H SIZE GRAY COLOR 16 AWG WIRE SIZE 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 130 DEG C TEMPERATURE RATING GPT-30F HOUSING MATERIAL #6-32 X 0.25 INCH SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) MARATHON[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 37TB-B MODEL
  • ONE PIECE TYPE
  • 5.62 INCH L X 0.87 INCH W X 0.48 INCH H SIZE
  • GRAY COLOR
  • 16 AWG WIRE SIZE
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 130 DEG C TEMPERATURE RATING
  • GPT-30F HOUSING MATERIAL
  • #6-32 X 0.25 INCH SLOT SCREW TERMINAL TYPE
  • 14 CIRCUIT(S)
  • MARATHON[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/4
  • 37TB-B MODEL
Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 37TB14B
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature 130 C (266 F)
Body Material GPT-30F
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Phenolic, XP
View Details
Terminal Blocks - 29.357 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers