Marathon Special Products Terminal Block, Barrier, 4 Position, 16Awg; No. Of Rows Marathon Special Products 37TB 04F

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 16AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:-; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 16AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:-; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 16Awg; No. Of Rows Marathon Special Products - 91C5545 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 16Awg; No. Of Rows Marathon Special Products
91C5545
Terminal Block, Barrier, 4 Position, 16Awg; No. Of Rows Marathon Special Products 91C5545
TERMINAL BLOCK, BARRIER, 4 POSITION, 16AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 16AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 91C5545
Product Name Terminal Block, Barrier, 4 Position, 16Awg; No. Of Rows Marathon Special Products
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.965 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers