Marathon Special Products Terminal Strip 322HS

Description
" ONE PIECE, DOUBLE ROW TYPE 13.35 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 22 CIRCUIT(S) KULKA[R] BRAND 672 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 13.35 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 22 CIRCUIT(S) KULKA[R] BRAND 672 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 322HS - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
322HS
Terminal Strip 322HS
" ONE PIECE, DOUBLE ROW TYPE 13.35 INCH L X 1.31 INCH W X 0.71 INCH H SIZE 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 22 CIRCUIT(S) KULKA[R] BRAND 672 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 13.35 INCH L X 1.31 INCH W X 0.71 INCH H SIZE
  • 16 TO 10 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • HALF SOLDER WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 22 CIRCUIT(S)
  • KULKA[R] BRAND
  • 672 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 322HS
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CTMXX0PT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1981/1000-414 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers