General Purpose AC Capacitors
Capacitor;METALLIZED
| Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27L366 | 70102971 | 66H9002 |
| Product Name | Oil Filled Capacitor | Capacitor;METALLIZED POLYPRO.;AC;Round;40uf;600V;Round;2.5 X 4.75 | Genteq Genteq |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | ||
| Electrostatic Capacitors | Oil | ||
| Capacitance Range | 40 microF | ||
| Capacitance Tolerance | 6 (+/- %) |