Marathon Special Products Terminal Strip 26TB12F

Description
" ONE PIECE, DEAD FRONT TYPE 4.5 INCH L X 0.67 INCH W X 0.38 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 12 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/24 NUMBER OF CIRCUITS WITHOUT STUD 12 26TB MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 4.5 INCH L X 0.67 INCH W X 0.38 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 12 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/24 NUMBER OF CIRCUITS WITHOUT STUD 12 26TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 26TB12F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
26TB12F
Terminal Strip 26TB12F
" ONE PIECE, DEAD FRONT TYPE 4.5 INCH L X 0.67 INCH W X 0.38 INCH H SIZE 16 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE 12 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/24 NUMBER OF CIRCUITS WITHOUT STUD 12 26TB MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 4.5 INCH L X 0.67 INCH W X 0.38 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #4-40 UNC-2A STUD TERMINAL TYPE
  • 12 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/24
  • NUMBER OF CIRCUITS WITHOUT STUD 12
  • 26TB MODEL

"

Supplier's Site Datasheet
Standard Terminal Block; Product Range Marathon Special Products - 44F8157 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Marathon Special Products
44F8157
Standard Terminal Block; Product Range Marathon Special Products 44F8157
Standard Terminal Block; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:-; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:-; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 26TB12F 44F8157
Product Name Terminal Strip Standard Terminal Block; Product Range Marathon Special Products
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Actuator terminal block - 2000-5310/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details