BlockMaster Electronics, Inc. Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics OTB-388-06P-C

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics
12P6799
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics 12P6799
TERMINAL BLOCK, BARRIER, 6 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6799
Product Name Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics
North American 8 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers