Marathon Special Products Terminal Strip 2695GP21

Description
" ONE PIECE, SINGLE ROW TYPE 10.16 INCH L X 0.64 INCH W X 0.76 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TURRET WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA. BRAND 2690 MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 10.16 INCH L X 0.64 INCH W X 0.76 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TURRET WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA. BRAND 2690 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 2695GP21 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
2695GP21
Terminal Strip 2695GP21
" ONE PIECE, SINGLE ROW TYPE 10.16 INCH L X 0.64 INCH W X 0.76 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER TURRET WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA. BRAND 2690 MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 10.16 INCH L X 0.64 INCH W X 0.76 INCH H SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SOLDER TURRET WITH #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
  • 21 CIRCUIT(S)
  • KULKA. BRAND
  • 2690 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 2695GP21
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CVFXX0L3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details