Marathon Special Products Terminal Strip 2599AGP19

Description
" ONE PIECE, SINGLE ROW TYPE 7.19 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 19 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 7.19 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 19 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 2599AGP19 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
2599AGP19
Terminal Strip 2599AGP19
" ONE PIECE, SINGLE ROW TYPE 7.19 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 19 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 7.19 INCH L X 0.56 INCH W X 0.56 INCH H SIZE
  • 16 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • PCB MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
  • 19 CIRCUIT(S)
  • KULKA[R] BRAND
  • 2590 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 2599AGP19
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details