Marathon Special Products Terminal Strip 2593AGP08

Description
" ONE PIECE, SINGLE ROW TYPE 3.81 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 3.81 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 2593AGP08 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
2593AGP08
Terminal Strip 2593AGP08
" ONE PIECE, SINGLE ROW TYPE 3.81 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 3.81 INCH L X 0.56 INCH W X 0.56 INCH H SIZE
  • 16 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • PCB MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA[R] BRAND
  • 2590 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 2593AGP08
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HB-955-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-3204/700-000/997-605TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers