Marathon Special Products Terminal Strip 2591AGP01

Description
" ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 2591AGP01 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
2591AGP01
Terminal Strip 2591AGP01
" ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.56 INCH W X 0.56 INCH H SIZE 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE 1 CIRCUIT(S) KULKA[R] BRAND 2590 MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 1.19 INCH L X 0.56 INCH W X 0.56 INCH H SIZE
  • 16 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • PCB MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 3/16 INCH SLOT SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • KULKA[R] BRAND
  • 2590 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 2591AGP01
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.62 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3258 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details