The USL-5VB1 series is a screwless terminal block designed for PCB mounting with wire entry perpendicular to the board, featuring a patented wire spring design, same-side button and wire entry, test points, and funnel-shaped wire entry. Each pole has one pin with dimensions of 0.95mm x 0.65mm, supports 7A at 300V, and accepts wire ranges from 16 to 26 AWG. The housing is made of Nylon 6,6 (UL94V-0), contacts and springs are stainless steel (SUS304), and terminals are tin-plated brass. Operating temperature ranges from -40°C to +100°C, with a stripping length of 5mm. The PCB requires minimum 1.2mm holes and supports up to 2.4mm thickness. The block is modular, with no exposed metal parts, and available in gray or other colors by request. Dimensions scale with pole count as L = (n-1) × 5mm.
BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | USL-5VB1-XXP |
| Product Name | Screwless Terminal Blocks |
| Mounting Options | PCB |
| Termination Options | Screwless |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Terminal Block Type | Power Distribution Blocks; Screwless Terminal Blocks |
| # of Contacts | 2 to 24 |