3.5mm-pitch push-in terminal block PCB connectors to greatly
improve the efficiency of connector inserting & removing and
cable wiring.
SOCKET,DOUBLE-ROW,,G
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position
| Aratas America LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | XW4N-12D2-S | 39-XW4N-12D2-S-ND | 28AJ0538 |
| Product Name | XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Omron Electronic Components |
| Mounting Options | PCB | Free Hanging (In-Line) | |
| # of Contacts | 12 | 6 | |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | |
| Voltage Rating | 160 volts | 160 volts | |
| Current Rating | 8 amps | 8 amps | 8 amps |