Marathon Special Products Semiconductor Fuse Holder, 100A, 600V; Fuse Holder Type Marathon Special Products 1MS101

Description
SEMICONDUCTOR FUSE HOLDER, 100A, 600V; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes
Datasheet
Description
SEMICONDUCTOR FUSE HOLDER, 100A, 600V; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse Holder, 100A, 600V; Fuse Holder Type Marathon Special Products - 02C7439 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse Holder, 100A, 600V; Fuse Holder Type Marathon Special Products
02C7439
Semiconductor Fuse Holder, 100A, 600V; Fuse Holder Type Marathon Special Products 02C7439
SEMICONDUCTOR FUSE HOLDER, 100A, 600V; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

SEMICONDUCTOR FUSE HOLDER, 100A, 600V; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:100A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 02C7439
Product Name Semiconductor Fuse Holder, 100A, 600V; Fuse Holder Type Marathon Special Products
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 mm, Version 2 - 231828 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Snap-In PC Fuse Clip - 3562 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Holder - 32934041 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 500 volts
View Details
Fuse Blocks - VF-200V -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details