The PSBXX0D1 is a modular PCB terminal block with 2 to 12 poles and two levels, designed for secure electrical connections with wire sections from 0.05 to 1.5 mm² (30-15 AWG). It has a 5 mm pitch, rated for 300 V and 13.5 A, with an operating temperature range of -40°C to +105°C. The terminal block features M3 screw terminals requiring 0.5 Nm tightening torque, with a stripping length of 6.0 mm. Contact resistance is less than 15 mΩ and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide in green, and the contact materials include nickel-plated copper alloy with nickel and tin plating. It is certified for UL, VDE, IMQ, and CSA standards. The PCB mounting requires a maximum thickness of 2.4 mm and a minimum hole diameter of 1.2 mm.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSBXX0D1 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |