Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15414

Description
Part Number: 15414 # of Terminals: 52 Length: 6.156 [156.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15414 # of Terminals: 52 Length: 6.156 [156.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15414 is a thru-hole turret terminal board with 26 terminals arranged in a single row, measuring 6.156 inches (156.4 mm) in length and 1.000 inch (25.4 mm) in width, made from paper base electrical (PBE) material conforming to MIL-I-24768/20 Type XP with a maximum temperature rating of 250°F (121°C). Terminals are brass with tin plating per MIL-T-10727 and are staked in all mounting holes except the end ones. It is part of a series compliant with MIL-STD-MS27249.

Datasheet Summary
Powered by GS/AI

The 15414 is a thru-hole turret terminal board with 26 terminals arranged in a single row, measuring 6.156 inches (156.4 mm) in length and 1.000 inch (25.4 mm) in width, made from paper base electrical (PBE) material conforming to MIL-I-24768/20 Type XP with a maximum temperature rating of 250°F (121°C). Terminals are brass with tin plating per MIL-T-10727 and are staked in all mounting holes except the end ones. It is part of a series compliant with MIL-STD-MS27249.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15414 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15414
Thru-Hole Turret Terminal Board 15414
Part Number: 15414 # of Terminals: 52 Length: 6.156 [156.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15414

  • # of Terminals: 52
  • Length: 6.156 [156.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15414
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15326 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7697-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Thru-Hole Turret Terminal Board - 15401 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 5
Body Material Phenolic, XP
View Details