Marathon Special Products Tb, Power Distribution, 2Pole, 00Awg; Rated Current Marathon Special Products 1332555CH

Description
TB, POWER DISTRIBUTION, 2POLE, 00AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 2POLE, 00AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2Pole, 00Awg; Rated Current Marathon Special Products - 33M1423 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2Pole, 00Awg; Rated Current Marathon Special Products
33M1423
Tb, Power Distribution, 2Pole, 00Awg; Rated Current Marathon Special Products 33M1423
TB, POWER DISTRIBUTION, 2POLE, 00AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2POLE, 00AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33M1423
Product Name Tb, Power Distribution, 2Pole, 00Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1606 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details